Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
633
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
7,297
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
7,297
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
700
in stock
|
Buy Now | |
element14
from US$1.58
|
633
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
525
in stock
|
Buy Now | |
TE Store
from US$1.68
|
404
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now |
LED Family | Lumileds 1205 GEN 3, Lumileds 1204 GEN 3, Everlight EAHP2024 Series, Lumileds 1204CRSP, Sharp Mega Zenigata, Lumileds 1204, Lumileds 1205CRSP, Lumileds 1208, Lumileds 1205, Lumileds 1208 GEN 3, Lumileds 1208 CRSP |
---|---|
Optics Alignment | No |
Number of Positions | 1 |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
LED Manufacturer | Sharp, Everlight, Lumileds |
Product Type | LED Holder |
COB Substrate Thickness | 1mm |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Driver on Board | No |
Programmable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
COB LED HOLDER, LUMAWISE Z45, 45MM | Farnell |
TE Connectivity LUMAWISE Z45 LED HOLDER 20X24 | Distrelec |
COB LED HOLDER, 60VDC, 3A, 45MM | element14 |
LUMAWISE Z45 LED HOLDER 20X24, COUNTERSUNK SCREW | Heilind Electronics |
LUMAWISE Z45 LED HOLDER 20X24 Compatible LED: Sharp Mega Tuneable White GW6TGBJC50C Sharp Mega Zenigata GW5DGC**M04 Tridonic SLE-G6-SNC Lumileds 1204 GEN 3 Lumileds 1205 GEN 3 Lumileds 1208 GEN 3 Lumileds 1208 CRSP Lumileds 1208 Lumileds 1204 Lumileds 1205 Lumileds 1205CRSP Lumileds 1204CRSP Everlight EAHP2024 Series Lighting Connector Features Included: Zhaga Inspired Not Programmable No Driver on Board Not Optic Compatible Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Sharp Mega Tuneable White GW6TGBJC50C Zhaga Inspired | Led Holders & Z45 | Part Number: 1-2325811-2 | Internal Number: 1-2325811-2 | TE Connectivity | TE Store |
Cob Led Holder, 60Vdc, 3A, 45Mm | Newark Electronics |
LUMAWISE 20 x 24 Z45 LED Holder | Future Electronics |
Holder for 20 x 24 Lumawise Z45 LEDs Polybutylene Terephthalate Natural | Avnet America |
Lumawise Z45 Led Holder, 20X24, Countersunk Screw | TE Connectivity 1-2325811-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2325811-2?
Additional datasheets, footprints and schematics for 1-2325811-2 are listed on our Part Details page. You can also find images and similar parts to 1-2325811-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2325811-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2325811-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2325811-2 fall under?
The 1-2325811-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2325811-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2325811-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2325811-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2325811-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and element14 have stock available or on a lead time for 1-2325811-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2325811-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2325811-2?
You can fill out our help required form which you can use to request a quote for 1-2325811-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.