Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 80 – 200µin, 2 – 5µm |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 4.2A |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 9.8mm |
Connector Length | 20.39mm, .803in |
Connector Height | 9.8mm, .386in |
Row-to-Row Spacing | 2.5mm, .098in |
Connector Width | 10.16mm, .4in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Kinked Legs |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Power & Signal |
Packaging Quantity | 160 |
実装方法 | Box |
Packaging Method | Box |
Glow Wire Rating | Glow Wire |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY HDR VERT GWT BOSSED DUAL ROW EP2.5 | Rapid Electronics |
TE Connectivity - AMP ASSYHDRVERTGWTBOSSEDDUAL ROW EP2.5 | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Shrouded Header 14 Position 2 Row Straight Through Hole Solder Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2324245-4?
Additional datasheets, footprints and schematics for 1-2324245-4 are listed on our Part Details page. You can also find images and similar parts to 1-2324245-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2324245-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2324245-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2324245-4 fall under?
The 1-2324245-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2324245-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2324245-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2324245-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2324245-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-2324245-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2324245-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2324245-4?
You can fill out our help required form which you can use to request a quote for 1-2324245-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.