1-2323743-2 PCB Connectors by TE Connectivity

HOUSING, PLUG, GWT, 12P, DUAL ROW, EP2.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for TE Store
TE Store
from US$0.30
4,020
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now

Specifications

Number of Positions 12
Number of Rows 2
Contact Type Socket
Contact Current Rating (Max) 3A
Connector Width 12.32mm, .485in
Wire Size .13 – .33mm², 26 – 22AWG
Connector Length 16.04mm, .631in
Connector Height .326in, 8.3mm
コネクタの高さ 8.3mm
Row-to-Row Spacing .09in, 2.5mm
Accepts Wire Insulation Diameter Range .051 – .067in, 1.3 – 1.7mm
Operating Voltage 250VAC
Centerline (Pitch) 2.5mm, .098in
Housing Material Nylon - GF
Housing Color Natural
Housing Entry Configuration Both Ends Closed
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Panel Mount Feature Without
Strain Relief Without
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Latch
Circuit Application Power & Signal
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 2100
実装方法 Bag
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Glow Wire
Sealable No
Connector Style Receptacle
Connector Type Housing
Connector System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

HOUSING, PLUG, GWT, 12P, DUAL ROW, EP2.5 Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-2323743-2 | Internal Number: 1-2323743-2 | .098" | TE Connectivity | TE Store
Wire to Wire Housing Plug 12 Position 2 Row Cable Mount High Performance Resin Natural Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2323743-2?

Additional datasheets, footprints and schematics for 1-2323743-2 are listed on our Part Details page. You can also find images and similar parts to 1-2323743-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2323743-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2323743-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2323743-2 fall under?

The 1-2323743-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2323743-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2323743-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2323743-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2323743-2 have stock available?

Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2323743-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2323743-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2323743-2?

You can fill out our help required form which you can use to request a quote for 1-2323743-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay