Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Panel Gasket | No |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.49mm |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Contact Retention | Without |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 3.75mm, .147in |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Shielded | No |
Insertion Force | High |
Sealable | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-2322867-1?
Additional datasheets, footprints and schematics for 1-2322867-1 are listed on our Part Details page. You can also find images and similar parts to 1-2322867-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2322867-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2322867-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2322867-1 fall under?
The 1-2322867-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2322867-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2322867-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2322867-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2322867-1 have stock available?
There is no stock from authorised distributors for 1-2322867-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2322867-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2322867-1?
You can fill out our help required form which you can use to request a quote for 1-2322867-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.