1-2321928-1 Part Information
Details for 1-2321928-1 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.0600 |
1000 | 0.0540 |
2500 | 0.0470 |
5000 | 0.0410 |
10000 | 0.0400 |
20000 | 0.0390 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Material | Pre-Tin |
Contact Classification | Signal |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Tab |
Contact Current Rating (Max) | 3A |
Wire Size | 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.3 – 1.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Alternative Part Descriptions
- CONTACT, TAB, 26-22AWG, CRIMP; Product Range:SDL Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-2321928-1?
Additional datasheets, footprints and schematics for 1-2321928-1 are listed in our Part Details tab. You can also find the 1-2321928-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2321928-1 in the Pricing & Inventory tab next to part details. You can view 1-2321928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2321928-1 fall under?
The 1-2321928-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-2321928-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2321928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2321928-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-2321928-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-2321928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2321928-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2321928-1?
You can fill out our help required form which you can use to request a quote for 1-2321928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.