Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | A |
---|---|
Color | Black |
Number of Sections | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Interface Plating | Silver (Ag) |
Pin Diameter | .4mm |
Contact Current Rating (Max) | 3A |
Length | 1.96in, 24.3mm |
Profile Height from PCB | .472in, 12mm |
Width | 112.6mm, .472in |
PCB 厚 (推奨) | 1.5 – 1.6mm |
PCB Thickness (Recommended) | .06 – .063in |
Nominal Voltage Architecture | 60V |
Operating Voltage | 5VDC |
Voltage Rating (Max) | 60VDC |
Centerline (Pitch) | 4mm, .15748in |
Mounting Holes | With |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Interface Number | 208-18023 |
Packaging Type | Tape & Reel |
Packaging Quantity | 920 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector System | Cable-to-Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Reflow |
Operating Temperature (Max) | 105°C, 221°F |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-2321775-1?
Additional datasheets, footprints and schematics for 1-2321775-1 are listed on our Part Details page. You can also find images and similar parts to 1-2321775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2321775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2321775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2321775-1 fall under?
The 1-2321775-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2321775-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2321775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2321775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2321775-1 have stock available?
There is no stock from authorised distributors for 1-2321775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2321775-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2321775-1?
You can fill out our help required form which you can use to request a quote for 1-2321775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.