Options for Price Comparison
Distributor Statistics for 1-2320402-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-2320402-2
Details for 1-2320402-2 by TE Connectivity
Relays, Contactors & Switches > Switches > Ethernet Switches
1-2320402-2
Buy Directly from TE Store (3 in stock) $2917.5400
8-PORT 1GBPS SWITCH, MV
1-2320402-2 image

1-2320402-2 by TE Connectivity

8-PORT 1GBPS SWITCH, MV
Part Information
1-2320402-2 image
RoHS Compliant
Not reviewed for solder process capability
Status: Active
Product Code: X986
Global Product Line: 136
GPL Description: Industrial
Specifications
Number of Ports:
8
Ethernet Switch Dimensions:
125 (W) x 65 (D) x196 (H)mm
Ethernet Speed:
1000BASE-TXMb/s
Input Voltage:
72 – 110VDC
PoE Power Budget per Port:
30W
IP Rating:
IP40
EN50155 Approved:
Yes
Mounting Type:
Wall
PoE Support:
No
Ethernet Switch Connector Type:
M12-A8
Bypass Function:
No
Dual Power Input:
Yes
Switch Management Type:
Unmanaged
Operating Temperature Range:
-40 – 167°F, -40 – 75°C
Alternate Descriptions
ENET SW, 10/100/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Input Voltage Type:VDC Newark Electronics
Ethernet Switches, 8 Port, Unmanaged, 72 to 110 VDC, MV, Rail Switches Series Allied Electronics & Automation
Ethernet Switch 8-Port 10Mbps/100Mbps/1000Mbps Avnet Europe
8-PORT 1GBPS SWITCH, MV Number of Ports: 8 Ethernet Speed: 1000BASE-TX Mb/s PoE Support: No Switch Management Type: Unmanaged Input Voltage: 72 – 110 VDC 8-Port Unm 1Gbps Switch | 8 1000BASE-TX Mb/s Unmanaged | Part Number: 1-2320402-2 | Internal Number: 1-2320402-2 | TE Connectivity TE Store
Details for 1-2320402-2 by TE Connectivity
Relays, Contactors & Switches > Switches > Ethernet Switches
1-2320402-2
Buy Directly from TE Store (3 in stock) $2917.5400
ENET SW 10/100/1000MBPS M12 WALL
1-2320402-2 image

1-2320402-2 by TE Connectivity

ENET SW 10/100/1000MBPS M12 WALL
Part Information
1-2320402-2 image
RoHS Compliant
Specifications
No. of Ports:
8Ports
Ethernet Switch Application:
Industrial
Ethernet Switch Type:
Unmanaged PoE Gigabit Ethernet
Ethernet Switch Mounting:
Wall
Port Types:
M12 D-Coded x 8
Input Voltage Type:
VDC
Alternate Descriptions
ENET SW, 10/100/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Input Voltage Type:VDC Newark Electronics
Ethernet Switches, 8 Port, Unmanaged, 72 to 110 VDC, MV, Rail Switches Series Allied Electronics & Automation
Ethernet Switch 8-Port 10Mbps/100Mbps/1000Mbps Avnet Europe
8-PORT 1GBPS SWITCH, MV Number of Ports: 8 Ethernet Speed: 1000BASE-TX Mb/s PoE Support: No Switch Management Type: Unmanaged Input Voltage: 72 – 110 VDC 8-Port Unm 1Gbps Switch | 8 1000BASE-TX Mb/s Unmanaged | Part Number: 1-2320402-2 | Internal Number: 1-2320402-2 | TE Connectivity TE Store