Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2319747-6 |
Actuator Color | White |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Number of Switches | 4 |
Shunt Type | DIP |
Contact Mating Area Plating Material | Gold |
Length | 11.32mm, .446in |
Height | .146in, 3.7mm |
Voltage Rating | 24VDC |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 900 |
Packaging Method | Tape & Reel |
Product Type | Switch |
Switch Type | DIP Switch |
Sealed | No |
Operating Temperature Range | -20 – 85°C |
Tri-State DIP Switch SPST 4 Position 25mA 24 VDC 8-Pin Surface Mount T/R | Avnet America |
DIP Switches / SIP Switches TRI-STATE DIP 4P G RAISED T&R | Sager |
Where can I find additional details, specifications and documents for a 1-2319747-6?
Additional datasheets, footprints and schematics for 1-2319747-6 are listed on our Part Details page. You can also find images and similar parts to 1-2319747-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2319747-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2319747-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2319747-6 fall under?
The 1-2319747-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-2319747-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2319747-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2319747-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2319747-6 have stock available?
Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for 1-2319747-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2319747-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2319747-6?
You can fill out our help required form which you can use to request a quote for 1-2319747-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.