1-2316881-1

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2316881-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2316881-1
Series Information for 1-2316881-1 - TE Connectivity
  • Status: Active
  • Product Code: C988
  • Global Product Line: 137
  • GPL Description: Industrial

Description

SISO M2M/IOT LTE ANTENNA 2M CABLE

Specifications

Product Weight:
337g
Band Type:
Dual Band
Number of Ports:
1
Antenna Protocol:
LTE World Band
Antenna Type:
Enclosure
Antenna Style:
External
Cable Length:
78.74in, 2000mm
Product Diameter:
48mm, 1.89in
Product Height:
3.22in, 82mm
VSWR (Max):
<2.5:1
Impedance:
50Ω
Wireless Application:
WiMAX, GSM, LTE
Region:
Global
Mounting Retention Type:
Adhesive
Mounts To:
Panel
Polarization:
Vertical Linear
実装方法:
Bag/Box
Packaging Method:
Bag/Box
Antenna Connection Type:
Cable Assembly
Antenna Connector Type:
SMA Plug
Gain (Max):
5dB
Frequency Band:
698 – 960MHz, 1710 – 2700MHz

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
1-2316881-1; SISO M2M/IOT LTE ANTENNA 2M CABLE
Avnet Europe
1-2316881-1; SISO M2M/IOT LTE ANTENNA 2M CABLE