1-2316815-9

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2316815-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2316815-9
Series Information for 1-2316815-9 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HD3 TAB CONTACT Pd-Ni0.38 2L SIZE

Specifications

Contact Configuration:
Crimp
Contact Current Rating (Max):
15A
Contact Base Material:
Copper Alloy
Underplate Material Thickness:
1.27µm
端子の下地めっきの材料:
Nickel
Contact Classification:
Signal/Power
Contact Termination Area Plating Material:
Nickel
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel
Contact Mating Area Plating Thickness:
.38µm
Contact Type:
Tab
Contact Shape & Form:
Rectangular
Contact Underplating Material:
Nickel
Accepts Wire Insulation Diameter Range:
.0866 – .11in, 2.2 – 2.8mm
Overall Length:
25.3mm, .996in
Wire Size:
16 – 14AWG
Operating Voltage:
600VAC, 250VDC, 600VDC, 250VAC
Wire Range Mark:
2L
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability