1-2316815-8 Part Information
Details for 1-2316815-8 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Part Downloads
Part Specifications
Contact Termination Area Plating Material | Nickel |
Contact Configuration | Crimp |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .38µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.27µm |
Contact Current Rating (Max) | 15A |
Contact Shape & Form | Rectangular |
Contact Type | Tab |
Contact Classification | Signal/Power |
Overall Length | 25.3mm, .996in |
Accepts Wire Insulation Diameter Range | 1.8 – 2.8mm, .071 – .11in |
Wire Size | 20 – 16AWG |
Operating Voltage | 250VDC, 250VAC, 600VAC, 600VDC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-2316815-8?
Additional datasheets, footprints and schematics for 1-2316815-8 are listed in our Part Details tab. You can also find the 1-2316815-8 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2316815-8 in the Pricing & Inventory tab next to part details. You can view 1-2316815-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2316815-8 fall under?
The 1-2316815-8 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-2316815-8 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2316815-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2316815-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-2316815-8 have stock available?
There is no stock from authorised distributors for 1-2316815-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2316815-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2316815-8?
You can fill out our help required form which you can use to request a quote for 1-2316815-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.