1-2316366-1 Switches by TE Connectivity

AV19 SPL 3A POWER LOGO R&Y 12V

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-2316366-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.93

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$27.46
44
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.10
44
in stock
Buy Now
Logo for Farnell
Farnell
from US$26.65
36
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.93
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.66
-
Buy Now
Logo for Sager
Sager
from US$15.50
-
Buy Now

Specifications

Case Material PBT
Actuator Profile Flush
Bushing Style Threaded
Tactile No
Support Bracket Without
Configuration (Pole-Throw) Single Pole - Single Throw
Operating Function On Off
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Detent Style Audible
Contact Base Material Copper
Switch Contact Plating Material Silver
Voltage Rating 250VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Illuminated Yes
Actuator Style Round
Product Type Switch
Switch Type Pushbutton
Dust Proof Yes
Termination Type Wire Lugs

Alternative Descriptions

Pushbutton Switches AV19 SPL 3A POWER LOGO R&Y | Rapid Electronics
STANDARD ANTI VANDAL SWITCHES | Farnell
Anti-Vandal Pushbutton Switch SPST ON OFF 3A 250 VAC Quick Connect Panel Mount | Avnet America
PB SW SPDT 3A 250V | TTI Europe
Pushbutton Switches AV19 SPL 3A POWER LOGO R&Y 12V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2316366-1?

Additional datasheets, footprints and schematics for 1-2316366-1 are listed on our Part Details page. You can also find images and similar parts to 1-2316366-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2316366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2316366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2316366-1 fall under?

The 1-2316366-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 1-2316366-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2316366-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2316366-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2316366-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 1-2316366-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2316366-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2316366-1?

You can fill out our help required form which you can use to request a quote for 1-2316366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay