Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$105.78
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$99.42
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$90.50
|
119
in stock
|
Buy Now | |
Distrelec
from US$81.18
|
119
in stock
|
Buy Now | |
RS Americas
from US$36.65
|
48
in stock
|
Buy Now | |
TE Store
from US$221.14
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$119.22
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$119.22
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$18.33
|
4
in stock
|
Buy Now | |
element14
from US$117.56
|
4
in stock
|
Buy Now | |
Future Electronics
from US$111.34
|
-
|
Buy Now | |
Avnet America
from US$94.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
M12 X-CODE F-8 CON RADOX 8.1MM H&S | Rapid Electronics |
TE Connectivity Conn M12 Circular SKT 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Distrelec |
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE | Farnell |
Circular Metric Connector M12 X-CODE F-8 CON CAT7 RADOX 8.1MM H&S | TE Connectivity 1-2315715-1 | RS Americas |
M12 X-CODE F-8 CON RADOX 8.1MM, H&S Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): .5 A Cable-to-Cable 8 Wire & Cable | M12 Straight Crimped Strain Relief | Part Number: 1-2315715-1 | Internal Number: 1-2315715-1 | TE Connectivity | TE Store |
M12 X-CODE F-8 CON RADOX 8.1MM, H&S | Heilind Electronics |
Sensor Connector, M12, Rcpt, 8Pos, Cable | Newark Electronics |
8 Position Full Metal Shell 22-24 AWG Shielded Sealable Cable to Cable Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 1-2315715-1?
Additional datasheets, footprints and schematics for 1-2315715-1 are listed on our Part Details page. You can also find images and similar parts to 1-2315715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2315715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2315715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2315715-1 fall under?
The 1-2315715-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2315715-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2315715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2315715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2315715-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1-2315715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2315715-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2315715-1?
You can fill out our help required form which you can use to request a quote for 1-2315715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.