Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.10
|
8
in stock
|
Buy Now | |
Future Electronics
from US$29.41
|
89
in stock
|
Buy Now | |
RS Americas
from US$69.23
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$78.80
|
18
in stock
|
Buy Now | |
TE Store
from US$153.01
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$82.49
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$82.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$53.23
|
-
|
Buy Now | |
Avnet America
from US$65.22
|
-
|
Buy Now | |
element14
from US$56.57
|
-
|
Buy Now | |
Farnell
from US$69.11
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
8 Position Full Metal Shell 22-24 AWG Shielded Sealable Cable to Cable Connector | Future Electronics |
Circular Metric Connector M12 X-CODE M-8 CON CAT 7 TE | TE Connectivity 1-2315714-2 | RS Americas |
M12 X-CODE M-8 CON 8.4MM, TE | RS |
M12 X-CODE M-8 CON 8.4MM, TE Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): .5 A Cable-to-Cable 8 Wire & Cable | M12 Straight Crimped Strain Relief | Part Number: 1-2315714-2 | Internal Number: 1-2315714-2 | TE Connectivity | TE Store |
Sensor Connector, M12, Plug, 8Pos, Cable | Newark Electronics |
Conn M12 Circular M 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2315714-2?
Additional datasheets, footprints and schematics for 1-2315714-2 are listed on our Part Details page. You can also find images and similar parts to 1-2315714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2315714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2315714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2315714-2 fall under?
The 1-2315714-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2315714-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2315714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2315714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2315714-2 have stock available?
Authorised distributors including Future Electronics, RS Americas, Chip One Stop, RS and TE Store have stock available or on a lead time for 1-2315714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2315714-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2315714-2?
You can fill out our help required form which you can use to request a quote for 1-2315714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.