Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Sleeve Compatible | Yes |
---|---|
Vented | No |
Connector Diameter | 81mm |
Housing Color | Natural |
Agency & Standard | ANSI |
Lighting Product Type | Connector |
Sealable | Yes |
COVER, LIGHT CONTROLLER, 81MM DIA., 62MM Lighting Product Type: Cover Primary Product Color: Natural Product Diameter: 81 mm Product Diameter: 3.12 in Lighting Connector Features Included: Not Vented Sleeve Compatible Cover Natural 81 mm 3.12" | Photo Control Cover | Part Number: 1-2315539-1 | Internal Number: 1-2315539-1 | TE Connectivity | TE Store |
Cover, Light Controller, 81Mm Dia., 62Mm Rohs Compliant: Yes |Te Connectivity 1-2315539-1 | Newark Electronics |
LED Lighting Fixture Accessories | RS Americas |
Where can I find additional details, specifications and documents for a 1-2315539-1?
Additional datasheets, footprints and schematics for 1-2315539-1 are listed on our Part Details page. You can also find images and similar parts to 1-2315539-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2315539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2315539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2315539-1 fall under?
The 1-2315539-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 1-2315539-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2315539-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2315539-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2315539-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-2315539-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2315539-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2315539-1?
You can fill out our help required form which you can use to request a quote for 1-2315539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.