Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Post Size | .20 x .40mm |
Number of Rows | 2 |
Number of Positions | 16 |
Number of Loaded Positions | 16 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Select Gold |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Thickness (Recommended) | .094in, 2.4mm |
Row-to-Row Spacing | 2mm, .079in |
コネクタの高さ | 4.5mm |
Connector Length | .6299in, 16mm |
Connector Width | .157in, 4mm |
Connector Height | 4.5mm, .18in |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Housing Type | Receptacle |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector System | Board-to-Board |
Termination Post & Tail Length | 2.7mm, .106in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1-2314825-6?
Additional datasheets, footprints and schematics for 1-2314825-6 are listed on our Part Details page. You can also find images and similar parts to 1-2314825-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314825-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314825-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314825-6 fall under?
The 1-2314825-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2314825-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314825-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314825-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314825-6 have stock available?
There is no stock from authorised distributors for 1-2314825-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314825-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2314825-6?
You can fill out our help required form which you can use to request a quote for 1-2314825-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.