Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | - |
For Use With | AMP M12 Circular Connectors |
Contact Plating | Gold Plated Contacts |
Circular Metric Connectors | RS Americas |
M12 CRIMP CONTACT PIN 1MM AU0.8 AWG22/24 Connector System: Cable-to-Cable Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Circuit Application: Signal Cable-to-Cable Wire & Cable 4 A | M12 Crimp Contact For D And A5 | Part Number: 1-2314102-2 | Internal Number: 1-2314102-2 | TE Connectivity | TE Store |
Circular Contact, Pin, 22Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2314102-2?
Additional datasheets, footprints and schematics for 1-2314102-2 are listed on our Part Details page. You can also find images and similar parts to 1-2314102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314102-2 fall under?
The 1-2314102-2 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2314102-2 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314102-2 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-2314102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314102-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2314102-2?
You can fill out our help required form which you can use to request a quote for 1-2314102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.