Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.14
|
No stock
|
Buy Now | |
TE Store
from US$2.96
|
457
in stock
|
Buy Now | |
Heilind Electronics
from US$1.90
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.90
|
25
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | - |
For Use With | AMP M12 Circular Connectors |
Contact Plating | Gold Plated Contacts |
M12 CRIMP CONTACT PIN 1 MM AU 0.8 AWG20 Connector System: Cable-to-Cable Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Circuit Application: Signal Cable-to-Cable Wire & Cable 4 A | M12 Crimp Contact For D And A5 | Part Number: 1-2314102-1 | Internal Number: 1-2314102-1 | TE Connectivity | TE Store |
M12 CRIMP CONTACT PIN 1MM AU 0.8 AWG20 | Heilind Electronics |
Circular Contact, Pin, 20Awg, Crimp | Newark Electronics |
Circular Metric Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 1-2314102-1?
Additional datasheets, footprints and schematics for 1-2314102-1 are listed on our Part Details page. You can also find images and similar parts to 1-2314102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314102-1 fall under?
The 1-2314102-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2314102-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314102-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-2314102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314102-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2314102-1?
You can fill out our help required form which you can use to request a quote for 1-2314102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.