Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$53.37
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$50.02
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$48.30
|
110
in stock
|
Buy Now | |
Distrelec
from US$42.18
|
110
in stock
|
Buy Now | |
TE Store
from US$103.85
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$59.72
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$59.72
|
3
in stock
|
Buy Now | |
Avnet America
from US$47.21
|
-
|
Buy Now | |
RS Americas
from US$71.15
|
-
|
Buy Now | |
element14
from US$41.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Circular Metric Conn M12 A-Cod M-8 Cable Crimp |Amp Te Connectivity 1-2312547-2 | Newark Electronics |
Circular Metric Conn M12 A-COD M-8 CABLE CRIMP | Rapid Electronics |
TE Connectivity Conn M12 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Box | Distrelec |
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE | Farnell |
M12 A-CODE M-8 CABLE GLAND CONECTR MALE Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Cable-to-Cable 8 Wire & Cable | M12 Straight D4 Pg Clamp | Part Number: 1-2312547-2 | Internal Number: 1-2312547-2 | TE Connectivity | TE Store |
M12 A-CODED M-8 CABLE GLAND CONNECTOR MALE | Heilind Electronics |
Circular Metric Connector M12 A-codedM-8 Cable gland connector Male | TE Connectivity 1-2312547-2 | RS Americas |
M12 A-CODE M-8 CABLE GLAND CONECTR MALE | Boersig |
Where can I find additional details, specifications and documents for a 1-2312547-2?
Additional datasheets, footprints and schematics for 1-2312547-2 are listed on our Part Details page. You can also find images and similar parts to 1-2312547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2312547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2312547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2312547-2 fall under?
The 1-2312547-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2312547-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2312547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2312547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2312547-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2312547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2312547-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2312547-2?
You can fill out our help required form which you can use to request a quote for 1-2312547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.