Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Circular Metric Connector M12 A-codedM-8 Cable gland connector Male | TE Connectivity 1-2312547-1 | RS Americas |
Sensor Connector, M12, Plug, 8Pos, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2312547-1?
Additional datasheets, footprints and schematics for 1-2312547-1 are listed on our Part Details page. You can also find images and similar parts to 1-2312547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2312547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2312547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2312547-1 fall under?
The 1-2312547-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2312547-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2312547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2312547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2312547-1 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-2312547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2312547-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2312547-1?
You can fill out our help required form which you can use to request a quote for 1-2312547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.