Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 337g |
---|---|
Antenna Protocol | GPS, GNSS, LTE MIMO |
Antenna Type | Enclosure |
Antenna Style | External |
Band Type | Triple Band |
Number of Ports | 3 |
Product Height | 49mm, 1.9in |
Product Length | 150mm, 5.9in |
Product Width | 1.77in, 45mm |
Cable Length | 3000mm, 118.1in |
Cable Insulation Diameter (Max) | 2.8mm, .11in |
Impedance | 50Ω |
Wireless Application | GPS, WiMAX, LTE, GSM |
Polarization | Right Hand Circular |
Mounting Retention Type | Adhesive |
Region | Global |
Mounts To | Panel |
Wireless Standard | GPS |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | SMA Plug |
Gain (Max) | 4.5dB |
Frequency Band | 1710 – 3800MHz, 698 – 960MHz, 1562 – 1612MHz |
GSM/3G/4G/GPS Antenna 3m SMA-M | RS |
Mimo Antenna, 0.698-3.8Ghz, Sma, 3M | Newark Electronics |
Low Profile MIMO Rail Antenna,2,3,4G+GPS, GNSS 3M SMA Plug, Triple Band | TE Connectivity 1-2309646-1 | RS Americas |
MIMO ANTENNA, 0.698-3.8GHZ, SMA, 3M | element14 |
1-2309646-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 698MHz |
Frequency Max | 3.8GHz |
Antenna Mounting | Adhesive |
Gain | 4.5dB |
VSWR | - |
Input Power | 20W |
Input Impedance | 50ohm |
Antenna Polarization | Right Hand Circular |
Where can I find additional details, specifications and documents for a 1-2309646-1?
Additional datasheets, footprints and schematics for 1-2309646-1 are listed on our Part Details page. You can also find images and similar parts to 1-2309646-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2309646-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2309646-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2309646-1 fall under?
The 1-2309646-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2309646-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2309646-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2309646-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2309646-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1-2309646-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2309646-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2309646-1?
You can fill out our help required form which you can use to request a quote for 1-2309646-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.