Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Screw & Hole Thread Size | None |
---|---|
Grommets | Without |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Shielded | Yes |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
D-Sub Backshells w/Crimp Flange, 4 Small, Rail D-Sub Backshells Series | TE Connectivity 1-2308349-4 | RS Americas |
Small Crimp Flange for Rail D-Sub Backshells 7.6mm Diameter | Avnet America |
Where can I find additional details, specifications and documents for a 1-2308349-4?
Additional datasheets, footprints and schematics for 1-2308349-4 are listed on our Part Details page. You can also find images and similar parts to 1-2308349-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308349-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308349-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308349-4 fall under?
The 1-2308349-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308349-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308349-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308349-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308349-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-2308349-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308349-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2308349-4?
You can fill out our help required form which you can use to request a quote for 1-2308349-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.