Prices starting from US$40.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$43.13 |
No stock
|
Buy Now | |
Newark Electronics | US$52.96 |
144
|
Buy Now | |
Rapid Electronics | US$52.85 |
144
|
Buy Now | |
Chip One Stop | US$50.80 |
144
|
Buy Now | |
Distrelec | US$40.45 |
144
|
Buy Now | |
TE Store | US$95.53 |
47
|
Buy Now | |
Heilind Electronics | US$54.94 |
37
|
Buy Now | |
Heilind Electronics Asia | US$54.94 |
12
|
Buy Now | |
Avnet America | US$43.44 |
-
|
Buy Now | |
RS Americas | US$62.39 |
-
|
Buy Now | |
element14 | US$47.66 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
Contact Material | - |
Circular Metric Conn M12 D-Coded M-4 Cab Crimp |Amp Te Connectivity 1-2308336-2 | Newark Electronics |
D-Sub Backshells FULL METAL HOODS SIZE 3 | Rapid Electronics |
TE Connectivity Circular Housing M12 Receptacle 4 Position Socket Contact Cable Mount | Distrelec |
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE | Farnell |
M12 D-CODED F-4 CAB GLAND CONECTR FEMALE Connector System: Cable-to-Cable Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 4 Wire & Cable | M12 Straight D4 Pg Clamp | Part Number: 1-2308336-2 | Internal Number: 1-2308336-2 | TE Connectivity | TE Store |
M12 D-CODED F-4 CABLE GLAND CONNECTOR FEMALE | Heilind Electronics |
Circular Housing M12 Receptacle 4 Position Socket Contact Cable Mount | Avnet America |
Circular Metric Connector M12 D-codedF-4 Cable gland connector Female | TE Connectivity 1-2308336-2 | RS Americas |
M12 D-CODED F-4 CAB GLAND CONECTR FEMALE | Boersig |
Where can I find additional details, specifications and documents for a 1-2308336-2?
Additional datasheets, footprints and schematics for 1-2308336-2 are listed on our Part Details page. You can also find images and similar parts to 1-2308336-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308336-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308336-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308336-2 fall under?
The 1-2308336-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2308336-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308336-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308336-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308336-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2308336-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308336-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2308336-2?
You can fill out our help required form which you can use to request a quote for 1-2308336-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.