Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.74
|
No stock
|
Buy Now | |
Distrelec
from US$55.76
|
5,038
in stock
|
Buy Now | |
Rapid Electronics
from US$51.82
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$50.80
|
76
in stock
|
Buy Now | |
TE Store
from US$95.53
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$54.94
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.94
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$48.23
|
-
|
Buy Now | |
Avnet America
from US$43.44
|
-
|
Buy Now | |
RS Americas
from US$65.96
|
-
|
Buy Now | |
element14
from US$53.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
Contact Material | - |
TE Connectivity M12 D-CODED F-4 CAB GLAND CONECTR FEMALE | Distrelec |
Circular Metric Conn M12 D-CODED M-4 CAB CRIMP | Rapid Electronics |
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE | Farnell |
M12 D-CODED F-4 CAB GLAND CONECTR FEMALE Connector System: Cable-to-Cable Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 4 Wire & Cable | M12 Straight D4 Pg Clamp | Part Number: 1-2308336-1 | Internal Number: 1-2308336-1 | TE Connectivity | TE Store |
M12 D-CODED F-4 CABLE GLAND CONNECTOR FEMALE | Heilind Electronics |
Sensor Connector, M12, Rcpt, 4Pos, Cable | Newark Electronics |
Circular Metric Connectors | RS Americas |
M12 D-CODED F-4 CAB GLAND CONECTR FEMALE | Boersig |
Where can I find additional details, specifications and documents for a 1-2308336-1?
Additional datasheets, footprints and schematics for 1-2308336-1 are listed on our Part Details page. You can also find images and similar parts to 1-2308336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308336-1 fall under?
The 1-2308336-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2308336-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308336-1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1-2308336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308336-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2308336-1?
You can fill out our help required form which you can use to request a quote for 1-2308336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.