Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.13
|
9
in stock
|
Buy Now | |
TE Store
from US$41.93
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$23.90
|
33
in stock
|
Buy Now | |
element14
from US$24.33
|
33
in stock
|
Buy Now | |
Farnell
from US$22.91
|
33
in stock
|
Buy Now | |
RS Americas
from US$19.35
|
2
in stock
|
Buy Now | |
Avnet America
from US$19.64
|
-
|
Buy Now |
Cable Clamp Material | Steel |
---|---|
Cable Exit Angle | 45, 180 |
Cable Clamp Type | Single or Dual Cable Entry |
Cable Clamp Plating Material | Zinc |
Body Flammability Rating | EN45545-2 |
Backshell Material | Zinc |
Backshell Kit Cable Outside Diameter (Max) | .551in, 14mm |
Number of Positions | 15, 26 |
Jackscrew Covers Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | None |
Connector Style | Plug/Receptacle |
Shell Size | 2 |
Product Type | Backshell/Cable Clamp |
Accessory Type | Backshell Kit |
Grommets | Without |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Latching Spring Material | Stainless Steel |
Slide Latch | Without |
Clam Shell Length | Standard |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
FULL METAL HOODS SIZE 2, (1) Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 2 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 1-2308321-1 | Internal Number: 1-2308321-1 | TE Connectivity | TE Store |
Hood, 45/180Deg, Size Da Rohs Compliant: No |Te Connectivity 1-2308321-1 | Newark Electronics |
HOOD, 45/180DEG, SIZE DA | element14 |
QUICK LATCH METAL HOODS SIZE 2 | RS |
D-Sub Backsheels FULL METAL HOODS SIZE2 (1) | TE Connectivity 1-2308321-1 | RS Americas |
D Sub Backshell, DA, 45°, 180°, Zinc Body | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° 180° |
Connector Body Material | Zinc Body |
Where can I find additional details, specifications and documents for a 1-2308321-1?
Additional datasheets, footprints and schematics for 1-2308321-1 are listed on our Part Details page. You can also find images and similar parts to 1-2308321-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308321-1 fall under?
The 1-2308321-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308321-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308321-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308321-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308321-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-2308321-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308321-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2308321-1?
You can fill out our help required form which you can use to request a quote for 1-2308321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.