1-2308298-6 D-Shaped Connectors by TE Connectivity

QL-SET FOR VAR. E LATCH PIN WITH GUIDE 6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.72

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.78
400
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.31
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.68
400
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.41
320
in stock
Buy Now
Logo for TE Store
TE Store
from US$9.64
88
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.72
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.52
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Screw & Hole Thread Size None
Packaging Quantity 500
Packaging Method Box
Slide Latch Without
Shielded Yes
Accessory Type Backshell Kit
Grommets Without
Clam Shell Length Standard
Product Type Backshell/Cable Clamp
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -40 – 194°F, -40 – 90°C

Alternative Descriptions

D-Sub Tools&Hardware QL-SET FOR VAR. E LATCH PIN | Rapid Electronics
TE Connectivity D-sub Backsheels Ql-set For Var. E Latch Pin With Guide 6 | Distrelec
LATCH PIN, RAIL D-SUB BACKSHELL | Farnell
QL-SET FOR VAR. E LATCH PIN WITH GUIDE 6 Connector Hardware Accessory Type: Quick Lock Pins Operating Temperature (Max): 194 °F Operating Temperature (Max): 90 °C Operating Temperature Range: -40 – 90 °C Operating Temperature Range: -40 – 194 °F Quick Lock Pins 194 °F | Double Sided Qlpin Bulkhead | Part Number: 1-2308298-6 | Internal Number: 1-2308298-6 | TE Connectivity | TE Store
D-Sub Backsheels QL-SET FOR VAR. E LATCH PIN WITH GUIDE 6 | TE Connectivity 1-2308298-6 | RS Americas
Ql-Set, Var. E Latch Pin W/Guide 6 | Newark Electronics
Quick Lock Pin for D-Subminiature Connectors 3mm Panel Thickness | Avnet America


1-2308298-6 Connectors by Unknown

QL-SET VAR. E LATCH PIN W/GUIDE 6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Latch Pin
For Use With AMP Rail D-Sub Backshells
Product Range -

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2308298-6?

Additional datasheets, footprints and schematics for 1-2308298-6 are listed on our Part Details page. You can also find images and similar parts to 1-2308298-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2308298-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308298-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2308298-6 fall under?

The 1-2308298-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 1-2308298-6 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308298-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2308298-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2308298-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-2308298-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2308298-6 often in real-time on the comparison pages.

What if I can't find stock of 1-2308298-6?

You can fill out our help required form which you can use to request a quote for 1-2308298-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay