Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.29
|
16
in stock
|
Buy Now | |
TE Store
from US$6.08
|
88
in stock
|
Buy Now | |
RS Americas
from US$3.40
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
61
in stock
|
Buy Now | |
element14
from US$3.76
|
61
in stock
|
Buy Now | |
Farnell
from US$3.11
|
61
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 UNC |
---|---|
Packaging Quantity | 500 |
Packaging Method | Box |
Shielded | Yes |
Grommets | Without |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
QL-SET VARA W/STP MO FOR COMBLOCK 440UNC Connector Hardware Accessory Type: Quick Lock Pins Operating Temperature (Max): 194 °F Operating Temperature (Max): 90 °C Operating Temperature Range: -40 – 90 °C Operating Temperature Range: -40 – 194 °F Quick Lock Pins 194 °F | Quick Lock Pins For D-Sub Backshell | Part Number: 1-2308273-2 | Internal Number: 1-2308273-2 | TE Connectivity | TE Store |
D-Sub Backsheels QL-SET VARA W/STP MO FOR COMBLOCK 440UNC | TE Connectivity 1-2308273-2 | RS Americas |
Quick Lock Pin, 4-40 Unc Rohs Compliant: Yes |Te Connectivity 1-2308273-2 | Newark Electronics |
QUICK LOCK PIN, 4-40 UNC | element14 |
Quick Lock Pin for D-Subminiature Connectors 4-40 UNC | Avnet America |
Where can I find additional details, specifications and documents for a 1-2308273-2?
Additional datasheets, footprints and schematics for 1-2308273-2 are listed on our Part Details page. You can also find images and similar parts to 1-2308273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308273-2 fall under?
The 1-2308273-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308273-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308273-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2308273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308273-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2308273-2?
You can fill out our help required form which you can use to request a quote for 1-2308273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.