Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.90
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
500
in stock
|
Buy Now | |
Distrelec
from US$2.82
|
500
in stock
|
Buy Now | |
Farnell
from US$3.27
|
400
in stock
|
Buy Now | |
TE Store
from US$6.08
|
75
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now |
Screw & Hole Thread Size | M3 |
---|---|
Packaging Quantity | 500 |
Packaging Method | Box |
Shielded | Yes |
Grommets | Without |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
D-Sub Tools&hardware Ql Pin A, M3 Thread Pt N/A |Amp Te Connectivity 1-2308273-1 | Newark Electronics |
D-Sub Tools&Hardware QL Pin A M3 Thread PT N/A | Rapid Electronics |
TE Connectivity Connector Accessories QL-Set Variant Straight Tin Over Copper Box | Distrelec |
SCREW LOCK, 3MM, M3 | Farnell |
QL-SET VAR A W/STP MO FOR COMBLOCK M3THD Connector Hardware Accessory Type: Quick Lock Pins Operating Temperature (Max): 194 °F Operating Temperature (Max): 90 °C Operating Temperature Range: -40 – 90 °C Operating Temperature Range: -40 – 194 °F Quick Lock Pins 194 °F | Quick Lock Pins For D-Sub Backshell | Part Number: 1-2308273-1 | Internal Number: 1-2308273-1 | TE Connectivity | TE Store |
D-Sub Backsheels QL-SET VAR A W/STP MOFOR COMBLOCK M3THD | TE Connectivity 1-2308273-1 | RS Americas |
Quick Lock Pin for D-Subminiature Connectors Box | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 3mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Connector Shell Size | - |
Where can I find additional details, specifications and documents for a 1-2308273-1?
Additional datasheets, footprints and schematics for 1-2308273-1 are listed on our Part Details page. You can also find images and similar parts to 1-2308273-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308273-1 fall under?
The 1-2308273-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308273-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308273-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308273-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308273-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2308273-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308273-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2308273-1?
You can fill out our help required form which you can use to request a quote for 1-2308273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.