Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Screw & Hole Thread Size | None |
---|---|
Grommets | Without |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Shielded | Yes |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
QL SET FOR VARIANT B 9 Connector Hardware Accessory Type: Quick Lock Pins Operating Temperature (Max): 194 °F Operating Temperature (Max): 90 °C Operating Temperature Range: -40 – 90 °C Operating Temperature Range: -40 – 194 °F Quick Lock Pins 194 °F | Quick Lock Pins For D-Sub With Threaded Insert | Part Number: 1-2308265-9 | Internal Number: 1-2308265-9 | TE Connectivity | TE Store |
D-Sub Tools&hardware Ql Pin B, M3 Thread 1.7-2.0 |Amp Te Connectivity 1-2308265-9 | Newark Electronics |
Quick Lock Pin for D-Subminiature Connectors M3 2.2mm to 2.5mm Panel Thickness | Avnet America |
TE Connectivity Quick Lock Pin for D-Subminiature Connectors M3 2.2mm to 2.5mm Panel Thickness | Distrelec |
Where can I find additional details, specifications and documents for a 1-2308265-9?
Additional datasheets, footprints and schematics for 1-2308265-9 are listed on our Part Details page. You can also find images and similar parts to 1-2308265-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308265-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308265-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308265-9 fall under?
The 1-2308265-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-2308265-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308265-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308265-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308265-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-2308265-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308265-9 often in real-time on the comparison pages.
What if I can't find stock of 1-2308265-9?
You can fill out our help required form which you can use to request a quote for 1-2308265-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.