1-2307813-3 PCB Connectors by TE Connectivity

13P,2MM,BB,REC,SRVT,SMD,0.1AU,TR,W/CP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.48
-
Buy Now

Specifications

Post Size .20 x .40mm
Connector Profile Standard
Number of Positions 13
Board-to-Board Configuration Vertical
Number of Rows 1
PCB Mount Orientation Vertical
Number of Loaded Positions 13
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Thickness 3.94µin, .1µm
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
Contact Layout Inline
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Select Gold Flash
PCB Contact Termination Area Plating Material Finish Matte
Contact Current Rating (Max) 2A
Connector Height .18in, 4.5mm
Connector Length 1.024in, 26mm
Connector Width .079in, 2mm
コネクタの高さ 4.5mm
Operating Voltage 125VAC
Dielectric Withstanding Voltage (Max) 650VAC
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 2mm, .079in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Alignment Without
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Connector & Housing Type Receptacle
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 257°F, -40 – 125°C
High Temperature Compatible Yes

Alternative Descriptions

Connector Socket Strip 13-Position 1-Row 2mm Solder Right Angle Surface Mount T/R | Avnet America
Connector, AMPMODU, 13P,2Mm, Bb, Rec, Srvt, Smd,0.1Au, Tr, W/Cp | TE Connectivity 1-2307813-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2307813-3?

Additional datasheets, footprints and schematics for 1-2307813-3 are listed on our Part Details page. You can also find images and similar parts to 1-2307813-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2307813-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2307813-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2307813-3 fall under?

The 1-2307813-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2307813-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2307813-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2307813-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2307813-3 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-2307813-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2307813-3 often in real-time on the comparison pages.

What if I can't find stock of 1-2307813-3?

You can fill out our help required form which you can use to request a quote for 1-2307813-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay