1-2307775-3 PCB Connectors by TE Connectivity

13P,2MM,B-B,REC,SRVT,3.2,0.76AU,TUBE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
Post Size .20 x .40mm
Number of Rows 1
PCB Mount Orientation Vertical
Number of Loaded Positions 13
Board-to-Board Configuration Vertical
Number of Positions 13
Contact Mating Area Plating Material Thickness .76µm, 29.9212µin
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Select Gold
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
Contact Layout Inline
コネクタの高さ 4.5mm
Connector Width .079in, 2mm
Connector Height 4.5mm, .18in
PCB Thickness (Recommended) 2.4mm, .094in
Connector Length 1.024in, 26mm
Dielectric Withstanding Voltage (Max) 650VAC
Operating Voltage 125VAC
Centerline (Pitch) 2mm, .079in
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention Without
Mating Alignment Without
Circuit Application Signal
Packaging Method Tube
実装方法 Tube
Connector & Housing Type Receptacle
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Make First / Break Last No
Termination Post & Tail Length .126in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 257°F, -40 – 125°C
High Temperature Compatible Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2307775-3?

Additional datasheets, footprints and schematics for 1-2307775-3 are listed on our Part Details page. You can also find images and similar parts to 1-2307775-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2307775-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2307775-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2307775-3 fall under?

The 1-2307775-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2307775-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2307775-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2307775-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2307775-3 have stock available?

There is no stock from authorised distributors for 1-2307775-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2307775-3 often in real-time on the comparison pages.

What if I can't find stock of 1-2307775-3?

You can fill out our help required form which you can use to request a quote for 1-2307775-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay