Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$4.19
|
1,840
in stock
|
Buy Now | |
Chip One Stop
from US$4.21
|
1,840
in stock
|
Buy Now | |
Farnell
from US$6.93
|
1,520
in stock
|
Buy Now | |
Future Electronics
from US$3.57
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
Boersig
from US$4.34
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Connector Profile | Standard |
LED Color (Bottom Left) | None |
PCB Ground Tab Location | .12in, 3.05mm |
Insulator Material | LCP |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Right) | None |
Shield Plating Finish | Matte |
LED Color (Bottom Right) | None |
LED Color (Top Left) | None |
Shield Plating Material | Nickel |
Number of PCB Ground Tabs | 2 |
Number of Panel Ground Tabs | 6 |
Status Indicator | None |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
コネクタの高さ | 13.55mm |
Connector Height | 13.55mm, .533in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Boardlock Material | LCP |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Reel Diameter | 33cm |
Packaging Method | Reel |
Packaging Quantity | 80 |
実装方法 | Reel |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Sealable | No |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 100Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing Material Temperature | 260 |
MODULAR ETHERNET CONNECTORS | Farnell |
Connector RJ45 Receptacle 8 Position Right Angle Through Hole 1 Port T/R | Avnet America |
Connector, Rj45 Jack Int.Mag. 10/100 1X1 | TE Connectivity 1-2301994-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2301994-9?
Additional datasheets, footprints and schematics for 1-2301994-9 are listed on our Part Details page. You can also find images and similar parts to 1-2301994-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2301994-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2301994-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2301994-9 fall under?
The 1-2301994-9 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2301994-9 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2301994-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2301994-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2301994-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1-2301994-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2301994-9 often in real-time on the comparison pages.
What if I can't find stock of 1-2301994-9?
You can fill out our help required form which you can use to request a quote for 1-2301994-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.