Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color (Bottom Right) | None |
---|---|
LED Color (Top Left) | Yellow |
PCB Ground Tab Location | 3.05mm, .12in |
Shield Material | Brass |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Inverted - Latch Up |
Insulator Material | LCP |
Connector Profile | Standard |
LED Color (Top Right) | Green |
LED Color (Bottom Left) | None |
Shield Plating Finish | Matte |
Number of Panel Ground Tabs | 6 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 13.8mm |
Connector Height | .544in, 13.8mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 80 |
Packaging Reel Diameter | 33cm |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Sealable | No |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Housing Material Temperature | 260 |
Connector RJ45 Receptacle 8 Position 2.54mm Solder Right Angle 1 Port Through Hole T/R | Avnet America |
Connector, Rj45 Jack Int.Mag. 1Gb Led 1X1 Inv. | TE Connectivity 1-2301994-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2301994-3?
Additional datasheets, footprints and schematics for 1-2301994-3 are listed on our Part Details page. You can also find images and similar parts to 1-2301994-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2301994-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2301994-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2301994-3 fall under?
The 1-2301994-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2301994-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2301994-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2301994-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2301994-3 have stock available?
Authorised distributors including Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-2301994-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2301994-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2301994-3?
You can fill out our help required form which you can use to request a quote for 1-2301994-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.