Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.45
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.45
|
-
|
Buy Now |
Body Material | PA GF, PBT GF |
---|---|
Connector Code | A |
Color | Black |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .6mm |
Height | 16.2mm |
Width | 48mm |
Length | 29.3mm |
Nominal Voltage Architecture | 25V |
Centerline (Pitch) | 4mm |
Polarized | Yes |
Mounting Feature | With |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Row-to-Row Spacing | 4mm |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for male terminals |
Strain Relief | Yes |
Operating Temperature Range | -40 – 150°C |
Where can I find additional details, specifications and documents for a 1-2301521-5?
Additional datasheets, footprints and schematics for 1-2301521-5 are listed on our Part Details page. You can also find images and similar parts to 1-2301521-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2301521-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2301521-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2301521-5 fall under?
The 1-2301521-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2301521-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2301521-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2301521-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2301521-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2301521-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2301521-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2301521-5?
You can fill out our help required form which you can use to request a quote for 1-2301521-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.