No distributors results available
View Full Pricing & Stock ComparisonJacket Material | PVC |
---|---|
Equalized | Yes |
Color | Black |
Configuration | Double-Ended |
Keyed | No |
Number of Signal Positions | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | .244 in, 6.2 mm |
Wire Size | 26AWG, .129mm² |
Housing Material | Polycarbonate |
Flammability Rating | UL 444 |
Halogen Free | Yes |
Cable Assembly Length | 3.28ft, 1m |
CLOUDSPLITTER | No |
Latching Style | Slide Latch |
Product Designation | Patch Cord |
Connector Type (End A) | RJ45 |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Twisted Pairs | Yes |
Performance Category | Category 5E Performance for 10/100/1000BASE-T |
Connector Type (End B) | RJ45 |
Shielded | No |
Where can I find additional details, specifications and documents for a 1-2300160-2?
Additional datasheets, footprints and schematics for 1-2300160-2 are listed on our Part Details page. You can also find images and similar parts to 1-2300160-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2300160-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2300160-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2300160-2 fall under?
The 1-2300160-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2300160-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2300160-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2300160-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2300160-2 have stock available?
There is no stock from authorised distributors for 1-2300160-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2300160-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2300160-2?
You can fill out our help required form which you can use to request a quote for 1-2300160-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.