1-2300158-5 Part Information

Details for 1-2300158-5 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Equalized No
Color Black
Jacket Material PVC
Keyed No
Number of Signal Positions 8
Number of Positions 8
Configuration Single-Ended
Contact Mating Area Plating Material Gold
Overall Outside Cable Diameter .244 in, 6.2 mm
Wire Size 26AWG, .129mm²
Housing Material Polycarbonate
Flammability Rating UL 444
Halogen Free Yes
Cable Assembly Length 5m, 16.4ft
CLOUDSPLITTER No
Connector Type (End A) RJ45
Latching Style Slide Latch
Product Designation Patch Cord
Shielded No
Cable Assembly Category High Speed
Twisted Pairs Yes
Performance Category Category 5E Performance for 10/100/1000BASE-T
Product Type Cable Assembly
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: EQ00
Global Product Line: LR0
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2300158-5?

Additional datasheets, footprints and schematics for 1-2300158-5 are listed in our Part Details tab. You can also find the 1-2300158-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2300158-5 in the Pricing & Inventory tab next to part details. You can view 1-2300158-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2300158-5 fall under?

The 1-2300158-5 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2300158-5 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2300158-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2300158-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-2300158-5 have stock available?

There is no stock from authorised distributors for 1-2300158-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2300158-5 often in real-time on the comparison pages.

What if I can't find stock of 1-2300158-5?

You can fill out our help required form which you can use to request a quote for 1-2300158-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-2300158-5

Loading...
Loading Results for 1-2300158-5
We use cookies to improve your experience. See our privacy policy.
Okay