Prices starting from US$7.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$11.96 |
908
|
Buy Now | |
TE Store | US$19.21 |
2,555
|
Buy Now | |
Newark Electronics | US$15.10 |
1,186
|
Buy Now | |
Rapid Electronics | US$15.92 |
1,186
|
Buy Now | |
Chip One Stop | US$7.99 |
1,186
|
Buy Now | |
Distrelec | US$15.08 |
1,186
|
Buy Now | |
element14 | US$13.81 |
908
|
Buy Now | |
Avnet America | US$12.16 |
-
|
Buy Now | |
RS Americas | US$18.38 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Cable Clamp Material | Stainless Steel |
---|---|
Cable Exit Angle | 180° |
Preloaded | Yes |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Spring Material | Stainless Steel |
Length | 31.3mm |
å¹… | 15.2mm |
Height | 11.05mm |
Housing Color | Yellow |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Mating Retention | With |
Packaging Method | Tray |
Packaging Quantity | 54 |
Product Type | Connector |
Connector Style | Plug |
Product Style | Assembly |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Spring Terminal |
TRAY PACKAGE.THERMOCOUPLE CONN KTYPE TAB Connector Product Type: Connector Assembly Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Connector Assembly Housing for Male Terminals Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-2299960-1 | Internal Number: 1-2299960-1 | .098" | TE Store |
Tray Package.thermocouple Conn Ktype Tab |Amp Te Connectivity 1-2299960-1 | Newark Electronics |
TE Connectivity - AMP Connector THERMOCOUPLE CONN KTYPE TAB | Distrelec |
CONN HOUSING, PLUG, 2POS, 2.5MM | Farnell |
CONNECTOR HOUSING, PLUG, 2WAYS | element14 |
Dynamic, K-Type Thermocouple Connector, Plug, Keyed,2 Position, Tab,15.2mm width | TE Connectivity 1-2299960-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2299960-1?
Additional datasheets, footprints and schematics for 1-2299960-1 are listed on our Part Details page. You can also find images and similar parts to 1-2299960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2299960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2299960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2299960-1 fall under?
The 1-2299960-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2299960-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2299960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2299960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2299960-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2299960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2299960-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2299960-1?
You can fill out our help required form which you can use to request a quote for 1-2299960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.