Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
PCB Mount Orientation | Right Angle |
---|---|
Panel Gasket | No |
Number of Positions | 4 |
Number of Rows | 2 |
Tail Plating Thickness | 78.74µin, 2µm |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 15A |
Contact Style | Right Angle |
Contact Plating Material | Gold |
Tail Length | .149in, 3.8mm |
Length | 1.07in, 27.18mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PBT GF15 |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Retention Type | Connector Lock |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Power |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Method | Box & Tube, Tube |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Header Type | Shrouded |
Shielded | No |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Row-to-Row Spacing | .3in, 7.62mm |
Series Number | 3000 |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D3200M FMLB HDR ASSY 4P RR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 4 | Dynamic 3200 Hdr Assy | Part Number: 1-2299004-1 | Internal Number: 1-2299004-1 | TE Connectivity | TE Store |
Shrouded Connector Header 4 Position 5.08mm Solder Right Angle Through Hole | Avnet America |
TE Connectivity DYNAMIC D3200M FMLB HDR ASSY 4P RR Heade | Distrelec |
Where can I find additional details, specifications and documents for a 1-2299004-1?
Additional datasheets, footprints and schematics for 1-2299004-1 are listed on our Part Details page. You can also find images and similar parts to 1-2299004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2299004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2299004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2299004-1 fall under?
The 1-2299004-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2299004-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2299004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2299004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2299004-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Avnet America and Distrelec have stock available or on a lead time for 1-2299004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2299004-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2299004-1?
You can fill out our help required form which you can use to request a quote for 1-2299004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.