Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Sections | 1 |
Number of Rows | 4 |
Number of Signal Positions | 26 |
Number of Positions | 26 |
Tab Thickness | .023in, .6mm |
Interface Plating | Gold (Au), Silver (Ag) |
Tab Width | .04in, 1mm |
Centerline (Pitch) | 4.5mm, .177in |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shielded | No |
26P PASS THRU HEADER, ASSY, KEY A PCB Connector Assembly Type: PCB Mount Header Connector System: Wire-to-Wire Number of Positions: 26 Number of Rows: 4 Centerline (Pitch): 4.5 mm PCB Mount Header Wire-to-Wire 26 4 | Low & Medium Power Header | Part Number: 1-2297721-1 | Internal Number: 1-2297721-1 | 4.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2297721-1?
Additional datasheets, footprints and schematics for 1-2297721-1 are listed on our Part Details page. You can also find images and similar parts to 1-2297721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2297721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2297721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2297721-1 fall under?
The 1-2297721-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2297721-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2297721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2297721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2297721-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2297721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2297721-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2297721-1?
You can fill out our help required form which you can use to request a quote for 1-2297721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.