Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
3,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,474
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
3,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,474
in stock
|
Buy Now | |
Farnell
from US$0.58
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Insertion Force | 15 Newton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .165in, 4.2mm |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings 18P 2Row 4.2Mm Rcpt |Amp Te Connectivity 1-2296205-8 | Newark Electronics |
Headers&Wire Housings 18P 2ROW 4.2MM RCPT | Rapid Electronics |
TE Connectivity 18P RCPT VAL-U-LOK GWT/V0 Headers & Wire | Distrelec |
RECTANGULAR POWER HOUSINGS | Farnell |
AMP1-2296205-8 | Avnet America |
Special Order: 18P RCPT VAL-U-LOK GWT/V0 Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): .165 in Centerline (Pitch): 4.2 mm Number of Rows: 2 Wire-to-Wire 18 .165" 4.2 mm | Rectangular Connector Housing | Part Number: 1-2296205-8 | Internal Number: 1-2296205-8 | .165" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2296205-8?
Additional datasheets, footprints and schematics for 1-2296205-8 are listed on our Part Details page. You can also find images and similar parts to 1-2296205-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2296205-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2296205-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2296205-8 fall under?
The 1-2296205-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2296205-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2296205-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2296205-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2296205-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2296205-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2296205-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2296205-8?
You can fill out our help required form which you can use to request a quote for 1-2296205-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.