Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Orange |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Sections | 1 |
Pin Diameter | 8mm, .314in |
Interface Plating | Silver (Ag) |
Width | 73mm, 2.87in |
Length | 99.6mm, 3.92in |
Voltage Rating (Max) | 650VDC |
Nominal Voltage Architecture | 650V |
Operating Voltage | 650VDC |
Centerline (Pitch) | 23mm, .905in |
Degree of Protection | IP6K7, IP6K9K |
Locking Interface | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Quantity | 27 |
Packaging Type | Box |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Header | No |
Shielded | Yes |
Operating Temperature (Max) | 284°F, 257°F, 149°F, 266°F, 65°C, 167°F, 185°F, 105°C, 100°C, 194°F, 230°F, 248°F, 110°C, 70°C, 158°F, 125°C, 120°C, 140°C, 90°C, 85°C, 75°C, 212°F, 176°F, 130°C, 80°C, 221°F |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Where can I find additional details, specifications and documents for a 1-2293577-2?
Additional datasheets, footprints and schematics for 1-2293577-2 are listed on our Part Details page. You can also find images and similar parts to 1-2293577-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2293577-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2293577-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2293577-2 fall under?
The 1-2293577-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2293577-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2293577-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2293577-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2293577-2 have stock available?
There is no stock from authorised distributors for 1-2293577-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2293577-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2293577-2?
You can fill out our help required form which you can use to request a quote for 1-2293577-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.