Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.68
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$16.16
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
129
in stock
|
Buy Now | |
Farnell
from US$19.15
|
105
in stock
|
Buy Now | |
TE Store
from US$36.23
|
15
in stock
|
Buy Now | |
Avnet America
from US$16.59
|
-
|
Buy Now | |
RS Americas
from US$21.61
|
-
|
Buy Now | |
Boersig
from US$16.65
|
-
|
Buy Now |
Cable Jacket Color | Black |
---|---|
ケーブル出口角度 | Right Angle |
Wire Color | Brown, White, Blue, Black, Gray |
Connector Color | Blue |
Insulation Material | PVC |
Environmental Protection | With |
Number of Positions | 5 |
Configuration | Double Ended |
Keying | A |
Contact Current Rating | 4A |
Cable Assembly Length | 1500mm |
Overall Outside Cable Diameter | .204in, 5.2mm |
Wire Size | .326mm², 22AWG |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle-Straight |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Cable Type | PUR, PVC |
Shielded | No |
Product Type | Cable Assembly |
Cable Assembly Type | M12 to M12 |
LED | With |
Connector Type | Receptacle/Plug |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cables 5Pos Pvc 1.5Mm12Agl Sckt To M12 Strt Plg |Amp Te Connectivity 1-2273127-4 | Newark Electronics |
SENSOR CORD, 5P M12 RCPT-PLUG, 1.5M | Farnell |
M12 angld sckt to M12 strght plg 3 LED Cable Assembly Type: M12 Number of Positions: 5 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 5 1.5 m Sensor/Actuator | M12 A-Code Male Straight To Female Led Double Ended Cable | Part Number: 1-2273127-4 | Internal Number: 1-2273127-4 | TE Connectivity | TE Store |
Cable Assembly PVC 1.5m 22AWG 5POS M12 RA Circular to 5POS M12 Circular F-M Carton | Avnet America |
M12 angld sckt to M12 strght plg 3 LED | TE Connectivity 1-2273127-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-2273127-4?
Additional datasheets, footprints and schematics for 1-2273127-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273127-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273127-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273127-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273127-4 fall under?
The 1-2273127-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273127-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273127-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273127-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273127-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1-2273127-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273127-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2273127-4?
You can fill out our help required form which you can use to request a quote for 1-2273127-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.