1-2273116-4 Copper Cable Assemblies by TE Connectivity

M12 strgt plug to M12 angled socket AA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.32

Distributor Stock
Logo for Farnell
Farnell
from US$9.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.12
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Insulation Material PVC
Wire Color Brown, Blue, Black
Cable Jacket Color Black
Connector Color Blue
Configuration Double Ended
Number of Positions 3
Keying A
Contact Current Rating 4A
Overall Outside Cable Diameter .181in, 4.6mm
Wire Size .326mm², 22AWG
Cable Assembly Length 1500mm
Operating Voltage 250VDC, 250VAC
Housing Material Plastic
Screw & Hole Thread Size M12 x M12
Mounting Angle Straight-Right Angle
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 1/Carton
Connector Type Plug/Receptacle
Shielded No
Product Type Cable Assembly
Cable Type PVC
Cable Assembly Type M12 to M12
Operating Temperature Range -22 – 176°F, -30 – 80°C

Alternative Descriptions

M12 Strgt Plug To M12 Angled Socket Aa |Te Connectivity 1-2273116-4 | Newark Electronics
M12 strgt plug to M12 angled socket AA | TE Connectivity 1-2273116-4 | RS Americas
M12 STRGT PLUG TO M12 ANGLED SOCKET AA | Farnell
Cable Assembly PVC 1.5m 22AWG 3POS M12 Circular to 3POS M12 RA Circular M-F Carton | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2273116-4?

Additional datasheets, footprints and schematics for 1-2273116-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273116-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2273116-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273116-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2273116-4 fall under?

The 1-2273116-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2273116-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273116-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2273116-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2273116-4 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-2273116-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2273116-4 often in real-time on the comparison pages.

What if I can't find stock of 1-2273116-4?

You can fill out our help required form which you can use to request a quote for 1-2273116-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay