Insulation Material | PVC |
---|---|
Cable Jacket Color | Black |
Connector Color | Blue |
Wire Color | Brown, Blue, Black |
Keying | A |
Number of Positions | 3 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 600mm |
Wire Size | 22AWG, .326mm² |
Overall Outside Cable Diameter | 4.6mm, .181in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 x M12 |
Mounting Angle | Straight-Right Angle |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 1/Carton |
Packaging Method | Box |
Shielded | No |
Connector Type | Plug/Receptacle |
Cable Assembly Type | M12 to M12 |
Cable Type | PVC |
Product Type | Cable Assembly |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
M12 strgt plug to M12 angled socket AA Cable Assembly Type: M12 Number of Positions: 3 Cable Assembly Length: .6 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 3 .6 m Sensor/Actuator | M12 Ms-Fr Double End Cable Assembly Bl | Part Number: 1-2273116-2 | Internal Number: 1-2273116-2 | TE Connectivity | TE Store |
M12 Strgt Plug To M12 Angled Socket Aa |Te Connectivity 1-2273116-2 | Newark Electronics |
Cable Assembly PVC 0.6m 22AWG 3POS M12 Circular to 3POS M12 RA Circular M-F Carton | Avnet America |
M12 strgt plug to M12 angled socket AA | TE Connectivity 1-2273116-2 | RS Americas |
M12 STRGT PLUG TO M12 ANGLED SOCKET AA | Farnell |
Where can I find additional details, specifications and documents for a 1-2273116-2?
Additional datasheets, footprints and schematics for 1-2273116-2 are listed on our Part Details page. You can also find images and similar parts to 1-2273116-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273116-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273116-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273116-2 fall under?
The 1-2273116-2 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273116-2 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273116-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273116-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273116-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-2273116-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273116-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2273116-2?
You can fill out our help required form which you can use to request a quote for 1-2273116-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.