Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.21
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$16.84
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$17.23
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
51
in stock
|
Buy Now | |
Distrelec
from US$23.13
|
51
in stock
|
Buy Now | |
TE Store
from US$28.50
|
49
in stock
|
Buy Now | |
Avnet America
from US$13.05
|
-
|
Buy Now | |
RS Americas
from US$16.99
|
-
|
Buy Now | |
element14
from US$17.85
|
-
|
Buy Now | |
Boersig
from US$13.13
|
-
|
Buy Now | |
Farnell
from US$14.70
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Connector Color | Blue |
Cable Jacket Color | Black |
Wire Color | Brown, White, Blue, Black |
Configuration | Double Ended |
Number of Positions | 4 |
Keying | A |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | 4.8mm, .188in |
Cable Assembly Length | 1500mm |
Operating Voltage | 30VDC, 30VAC |
Housing Material | Plastic |
Mounting Angle | Straight-Straight |
Screw & Hole Thread Size | M12 x M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Cable Type | PVC |
Product Type | Cable Assembly |
Shielded | No |
Connector Type | Receptacle/Plug |
Cable Assembly Type | M8 to M12 |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
Cables 4Pos Pvc 1.5Mm8Strt Sckt To M12 Strt Plg |Amp Te Connectivity 1-2273111-4 | Newark Electronics |
TE Connectivity M8 strgt socket to M12 strgt plug AA | Distrelec |
M8 strgt socket to M12 strgt plug AA Cable Assembly Type: M8 to M12 Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 to M12 4 1.5 m Sensor/Actuator | M8 Fs - M12 Ms Cable Assembly Bl | Part Number: 1-2273111-4 | Internal Number: 1-2273111-4 | TE Connectivity | TE Store |
M8 STR SKT-M12 STR PLG, 4P 1.5M | RS |
Cable Assembly PVC 1.5m 22AWG 4POS M12 Circular to 4POS M12 Circular F-M Carton | Avnet America |
M8 strgt socket to M12 strgt plug AA | TE Connectivity 1-2273111-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | M8/M12 Connector System |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.92ft |
Product Range | M8/M12 Connector System |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-2273111-4?
Additional datasheets, footprints and schematics for 1-2273111-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273111-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273111-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273111-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273111-4 fall under?
The 1-2273111-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273111-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273111-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273111-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273111-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-2273111-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273111-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2273111-4?
You can fill out our help required form which you can use to request a quote for 1-2273111-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.