1-2273105-4 Copper Cable Assemblies by TE Connectivity

M12 x 1.0 angled socket pigt SH 3 LED A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.55

Distributor Stock
Logo for Farnell
Farnell
from US$17.55
No stock
Buy Now
Logo for TE Store
TE Store
from US$38.86
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.20
-
Buy Now

Specifications

Wire Color Brown, White, Blue, Black
Cable Jacket Color Black
Connector Color Blue
Insulation Material PVC
Number of Positions 4
Configuration Single Ended
Keying A
Contact Current Rating 4A
Cable Assembly Length 10000mm
Wire Size .326mm², 22AWG
Overall Outside Cable Diameter .196in, 5mm
Operating Voltage 24VDC
Housing Material Plastic
Mounting Angle Right Angle
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 1/Carton
LED With
Product Type Cable Assembly
Assembly Type Pigtail
Shielded No
Connector Type Receptacle
Cable Assembly Type M12 Pigtail
Cable Type PVC
Operating Temperature Range -30 – 80°C, -22 – 176°F

Alternative Descriptions

M12 x 1.0 angled socket pigt SH 3 LED A Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: 10 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 4 10 m Sensor/Actuator | M12 A-Code Female R/a Led Pigtail | Part Number: 1-2273105-4 | Internal Number: 1-2273105-4 | TE Connectivity | TE Store
M12 X 1.0 Angled Socket Pigt Sh 3 Led A |Te Connectivity 1-2273105-4 | Newark Electronics
Cable Assembly PVC 10m 22AWG 4POS M12 RA Circular F Carton | Avnet America
M12 x 1.0 angled socket pigt SH 3 LED A | TE Connectivity 1-2273105-4 | RS Americas
M12 X 1.0 ANGLED SOCKET PIGT SH 3 LED A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2273105-4?

Additional datasheets, footprints and schematics for 1-2273105-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273105-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2273105-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273105-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2273105-4 fall under?

The 1-2273105-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2273105-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273105-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2273105-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2273105-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-2273105-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2273105-4 often in real-time on the comparison pages.

What if I can't find stock of 1-2273105-4?

You can fill out our help required form which you can use to request a quote for 1-2273105-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay