1-2273104-1 Copper Cable Assemblies by TE Connectivity

M12 X 1.0 ANGLED SOCKET PIGT 2 LED A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.89

Distributor Stock
Logo for RS
RS
from US$20.61
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$16.83
41
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$10.26
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.46
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$23.40
16
in stock
Buy Now
Logo for TE Store
TE Store
from US$22.68
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.79
-
Buy Now
Logo for element14
element14
from US$14.05
-
Buy Now
Logo for Boersig
Boersig
from US$9.89
-
Buy Now
Logo for Farnell
Farnell
from US$12.43
-
Buy Now

Specifications

Environmental Protection With
Insulation Material PVC
ケーブル出口角度 Right Angle
Cable Jacket Color Black
Wire Color Brown, Blue, Black
Keying A
Configuration Single Ended
Number of Positions 4
Configuration Number A
Contact Current Rating 4A
Wire Size .326mm², 22AWG
Cable Assembly Length 1500mm
Overall Outside Cable Diameter .181in, 4.6mm
Operating Voltage 24VDC
Housing Material Plastic
Mounting Angle Right Angle
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 25
Product Type Cable Assembly
LED With
Assembly Type Pigtail
Cable Assembly Type M12 Pigtail
Connector Type Receptacle
Cable Type PVC
Shielded No
Operating Temperature Range -22 – 176°F, -30 – 80°C

Alternative Descriptions

Cables 4pos PVC 1.5mM12 agl sckt pig A | Rapid Electronics
TE Connectivity - AMP Cable Assy M12x1.0 ang SKT PIGT 2 LED A | Distrelec
Cables 4Pos Pvc 1.5Mm12 Agl Sckt Pig A |Amp Te Connectivity 1-2273104-1 | Newark Electronics
M12 X 1.0 ANGLED SOCKET PIGT 2 LED A Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 4 1.5 m Sensor/Actuator | M12 A-Code Female R/a Led Pigtail | Part Number: 1-2273104-1 | Internal Number: 1-2273104-1 | TE Connectivity | TE Store
M12X1 ANG SKT 4P PIGTAIL 1.5M SH2 LED A | RS
Cable Assembly PVC 1.5m 22AWG 4POS M12 RA Circular F Carton | Avnet America
M12 X 1.0 ANGLED SOCKET PIGT 2 LED A | TE Connectivity 1-2273104-1 | RS Americas
SENSOR CORD, 4P, M12 RCPT-FREE END, 1.5M | element14
M12 x 1.0 angled socket pigt SH 2 LED A | Boersig


1-2273104-1 . Unknown Parts by Unknown

M12 X 1.0 ANGLED SOCKET PIGT SH 2 LED A

Status: Unknown
Series: M8/M12 Connector System
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A M12 Sensor Right Angle 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 1.5m
Cable Length - Imperial 4.92ft
Product Range M8/M12 Connector System
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2273104-1?

Additional datasheets, footprints and schematics for 1-2273104-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273104-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2273104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2273104-1 fall under?

The 1-2273104-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2273104-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273104-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2273104-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2273104-1 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1-2273104-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2273104-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2273104-1?

You can fill out our help required form which you can use to request a quote for 1-2273104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay