Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Jacket Color | Gray |
---|---|
Insulation Material | PVC |
Wire Color | Brown, White, Blue, Black, Gray |
Connector Color | Blue |
Keying | A |
Configuration | Single Ended |
Number of Positions | 5 |
Contact Current Rating | 4A |
Wire Size | 22AWG, .326mm² |
Cable Assembly Length | 3000mm |
Overall Outside Cable Diameter | .23in, 5.9mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Right Angle |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 1/Carton |
Packaging Method | Box |
Assembly Type | Pigtail |
Cable Type | PVC |
Shielded | Yes |
Cable Assembly Type | M12 Pigtail |
Product Type | Cable Assembly |
Connector Type | Receptacle |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
M12 x 1.0 angled socket pigt shld A | TE Connectivity 1-2273101-2 | RS Americas |
M12 X 1.0 ANGLED SOCKET PIGT SHLD A | Farnell |
M12 X 1.0 Angled Socket Pigt Shld A |Te Connectivity 1-2273101-2 | Newark Electronics |
Cable Assembly PVC 3m 22AWG 5POS M12 RA Circular F Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-2273101-2?
Additional datasheets, footprints and schematics for 1-2273101-2 are listed on our Part Details page. You can also find images and similar parts to 1-2273101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273101-2 fall under?
The 1-2273101-2 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273101-2 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273101-2 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-2273101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273101-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2273101-2?
You can fill out our help required form which you can use to request a quote for 1-2273101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.