Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PVC |
---|---|
Environmental Protection | With |
Cable Jacket Color | Black |
Connector Color | Blue |
Wire Color | Brown, Blue, Black |
Configuration | Single Ended |
Keying | A |
Number of Positions | 3 |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | 4.6mm, .181in |
Cable Assembly Length | 5000mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Plastic |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Cable Assembly Type | M12 Pigtail |
Shielded | No |
Assembly Type | Pigtail |
Cable Type | PVC |
Product Type | Cable Assembly |
Connector Type | Plug |
LED | Without |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
M12 x 1.0 straight plug pigt A | TE Connectivity 1-2273022-3 | RS Americas |
M12 X 1.0 STRAIGHT PLUG PIGT A | Farnell |
M12 X 1.0 Straight Plug Pigt A |Te Connectivity 1-2273022-3 | Newark Electronics |
Cable Assembly PVC 5m 22AWG 3POS M12 Circular M Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-2273022-3?
Additional datasheets, footprints and schematics for 1-2273022-3 are listed on our Part Details page. You can also find images and similar parts to 1-2273022-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273022-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273022-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273022-3 fall under?
The 1-2273022-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273022-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273022-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273022-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273022-3 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-2273022-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273022-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2273022-3?
You can fill out our help required form which you can use to request a quote for 1-2273022-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.