Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.54
|
151
in stock
|
Buy Now | |
TE Store
from US$13.90
|
1,261
in stock
|
Buy Now | |
Rapid Electronics
from US$8.45
|
400
in stock
|
Buy Now | |
element14
from US$7.21
|
75
in stock
|
Buy Now | |
Farnell
from US$6.85
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$7.88
|
74
in stock
|
Buy Now | |
Avnet America
from US$7.55
|
-
|
Buy Now | |
RS Americas
from US$7.88
|
-
|
Buy Now | |
Boersig
from US$5.94
|
-
|
Buy Now |
Cable Jacket Color | Black |
---|---|
Connector Color | Blue |
Insulation Material | PVC |
Environmental Protection | With |
Wire Color | Brown, White, Blue, Black |
Keying | A |
Number of Positions | 4 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | .188in, 4.8mm |
Cable Assembly Length | 1500mm |
Operating Voltage | 30VDC, 30VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M8 |
Mounting Angle | Right Angle |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Cable Assembly Type | M8 Pigtail |
Cable Type | PVC |
Shielded | No |
LED | Without |
Connector Type | Plug |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
M8 x 1.0 Angled plug Pigtail Cable Assembly Type: M8 Pigtail Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 4 1.5 m Sensor/Actuator | M8 Connector: Pigtail Cable & Right Angle | Part Number: 1-2273010-1 | Internal Number: 1-2273010-1 | TE Connectivity | TE Store |
Cables 4pos PVC 1.5mM8 Agl plug pig A | Rapid Electronics |
M8X1.0 ANGLED PLG 4P PIGTAIL 1.5M | RS |
SENSOR CORD, 4P, M8 PLUG-FREE END, 1.5M | element14 |
Sensor Cord, M8 R/A Plug-Free End, 1.5M | Newark Electronics |
Cable Assembly PVC 1.5m 22AWG 4POS M8 RA Circular M Carton | Avnet America |
M8 x 1.0 Angled plug Pigtail | TE Connectivity 1-2273010-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2273010-1?
Additional datasheets, footprints and schematics for 1-2273010-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273010-1 fall under?
The 1-2273010-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273010-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273010-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, element14 and Farnell have stock available or on a lead time for 1-2273010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273010-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273010-1?
You can fill out our help required form which you can use to request a quote for 1-2273010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.